Capital Lighting, Inc. 8505-D5 RBZ Mid. Chandeliers-Glass Down 733545

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8505-D5 RBZ Mid. Chandeliers-Glass Down - 733545 - Capital Lighting, Inc.
Columbus, OH, USA
8505-D5 RBZ Mid. Chandeliers-Glass Down
733545
8505-D5 RBZ Mid. Chandeliers-Glass Down 733545
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rubbed Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Ridged Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733545
Product Name 8505-D5 RBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details