Capital Lighting, Inc. 8505-3SC RBZ Semi-Flush Mts.-Bowl Style 733542

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8505-3SC RBZ Semi-Flush Mts.-Bowl Style - 733542 - Capital Lighting, Inc.
Columbus, OH, USA
8505-3SC RBZ Semi-Flush Mts.-Bowl Style
733542
8505-3SC RBZ Semi-Flush Mts.-Bowl Style 733542
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Ridged Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Ridged Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733542
Product Name 8505-3SC RBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details