Capital Lighting, Inc. 8604 RBZ Bathroom Fixtures-Four Lights 733534

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8604 RBZ Bathroom Fixtures-Four Lights - 733534 - Capital Lighting, Inc.
Columbus, OH, USA
8604 RBZ Bathroom Fixtures-Four Lights
733534
8604 RBZ Bathroom Fixtures-Four Lights 733534
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 6``Dx1.25``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rubbed Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 6``Dx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733534
Product Name 8604 RBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details