Capital Lighting, Inc. Sconces-Single Candle 733472

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001789 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001789 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 733472 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
733472
Sconces-Single Candle 733472
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001789 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Length 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779001789
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733472
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details