Capital Lighting, Inc. Sconces-Triple Candle 733471

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Brass Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779002014 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Brass Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779002014 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 733471 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
733471
Sconces-Triple Candle 733471
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Brass Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779002014 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Brass
Weight: 4
Product Name: Three Light Wall Sconce
UPC: 633779002014
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733471
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details