Capital Lighting, Inc. Sconces-Single Candle 733467

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013935 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013935 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 733467 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
733467
Sconces-Single Candle 733467
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013935 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.00
Length 9.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779013935
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733467
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details