Capital Lighting, Inc. Bathroom Fixtures-Three Lights 733409

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001925 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001925 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 733409 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
733409
Bathroom Fixtures-Three Lights 733409
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001925 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Bath Sconce
UPC: 633779001925
Category: Bath Sconce
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733409
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details