Capital Lighting, Inc. Sconces-Single Glass 733407

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001871 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001871 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 733407 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
733407
Sconces-Single Glass 733407
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath Sconce UPC: 633779001871 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3
Product Name: One Light Bath Sconce
UPC: 633779001871
Category: Bath Sconce
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733407
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details