Capital Lighting, Inc. Bathroom Fixtures-Three Lights 733406

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001932 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001932 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 733406 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
733406
Bathroom Fixtures-Three Lights 733406
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Three Light Bath Sconce UPC: 633779001932 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 6
Product Name: Three Light Bath Sconce
UPC: 633779001932
Category: Bath Sconce
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733406
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details