Capital Lighting, Inc. Bathroom Fixtures-Two Lights 733404

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001901 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001901 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 733404 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
733404
Bathroom Fixtures-Two Lights 733404
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 5 Product Name: Two Light Bath Sconce UPC: 633779001901 Category: Bath Sconce Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 5
Product Name: Two Light Bath Sconce
UPC: 633779001901
Category: Bath Sconce
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733404
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details