Capital Lighting, Inc. F201112U Flush Mounts-Bowl Style 733364

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045755 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045755 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F201112U Flush Mounts-Bowl Style - 733364 - Capital Lighting, Inc.
Columbus, OH, USA
F201112U Flush Mounts-Bowl Style
733364
F201112U Flush Mounts-Bowl Style 733364
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 16.98 Product Name: Two Light Ceiling UPC: 742546045755 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Glacier Silver
Weight: 16.98
Product Name: Two Light Ceiling
UPC: 742546045755
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733364
Product Name F201112U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details