Capital Lighting, Inc. F201412U Flush Mounts-Bowl Style 733361

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Glacier Silver Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045779 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Glacier Silver Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045779 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F201412U Flush Mounts-Bowl Style - 733361 - Capital Lighting, Inc.
Columbus, OH, USA
F201412U Flush Mounts-Bowl Style
733361
F201412U Flush Mounts-Bowl Style 733361
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 32 Finish: Glacier Silver Weight: 29.98 Product Name: Two Light Ceiling UPC: 742546045779 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 32
Finish: Glacier Silver
Weight: 29.98
Product Name: Two Light Ceiling
UPC: 742546045779
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733361
Product Name F201412U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details