Capital Lighting, Inc. F156170 Mid. Chandeliers-Pillar Candle 733348

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Merlot Bronze Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546089322 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Merlot Bronze Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546089322 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156170 Mid. Chandeliers-Pillar Candle - 733348 - Capital Lighting, Inc.
Columbus, OH, USA
F156170 Mid. Chandeliers-Pillar Candle
733348
F156170 Mid. Chandeliers-Pillar Candle 733348
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Merlot Bronze Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546089322 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 5.25
Bulb
Type: G9
Qty: 16
Wattage: 25
Finish: Merlot Bronze
Weight: 17.82
Product Name: Sixteen Light Chandelier
UPC: 742546089322
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733348
Product Name F156170 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details