Capital Lighting, Inc. F245036N1 Flush Mounts-Bowl Style 733334

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Ceiling UPC: 742546013587 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Ceiling UPC: 742546013587 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245036N1 Flush Mounts-Bowl Style - 733334 - Capital Lighting, Inc.
Columbus, OH, USA
F245036N1 Flush Mounts-Bowl Style
733334
F245036N1 Flush Mounts-Bowl Style 733334
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Ceiling UPC: 742546013587 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 4.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.4
Product Name: One Light Ceiling
UPC: 742546013587
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733334
Product Name F245036N1 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details