PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.6
Product Name: Two Light Ceiling
UPC: 742546013648
Category: Ceiling
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 733331 |
| Product Name | F245136N1 Flush Mounts-Bowl Style |
| Application | Residential |