Capital Lighting, Inc. F445336 Flush Mounts-Other 733324

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Four Light Ceiling UPC: 742546032243 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Four Light Ceiling UPC: 742546032243 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F445336 Flush Mounts-Other - 733324 - Capital Lighting, Inc.
Columbus, OH, USA
F445336 Flush Mounts-Other
733324
F445336 Flush Mounts-Other 733324
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8.36 Product Name: Four Light Ceiling UPC: 742546032243 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 8.36
Product Name: Four Light Ceiling
UPC: 742546032243
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733324
Product Name F445336 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details