Capital Lighting, Inc. F325236U Bathroom Fixtures-Two Lights 733301

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 7.94 Product Name: Two Light Bath UPC: 742546045878 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 7.94 Product Name: Two Light Bath UPC: 742546045878 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F325236U Bathroom Fixtures-Two Lights - 733301 - Capital Lighting, Inc.
Columbus, OH, USA
F325236U Bathroom Fixtures-Two Lights
733301
F325236U Bathroom Fixtures-Two Lights 733301
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.62 Extension: 4.63 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 7.94 Product Name: Two Light Bath UPC: 742546045878 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.62
Extension: 4.63
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Satin Nickel
Weight: 7.94
Product Name: Two Light Bath
UPC: 742546045878
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733301
Product Name F325236U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details