Capital Lighting, Inc. 8063-BA2 BUS Bathroom Fixtures-Two Lights 733293

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8063-BA2 BUS Bathroom Fixtures-Two Lights - 733293 - Capital Lighting, Inc.
Columbus, OH, USA
8063-BA2 BUS Bathroom Fixtures-Two Lights
733293
8063-BA2 BUS Bathroom Fixtures-Two Lights 733293
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.75``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnt Sienna
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 8``Wx4.75``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733293
Product Name 8063-BA2 BUS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details