Capital Lighting, Inc. 6426-6 RBZ Foyer/Hall Lanterns-Open Frame 733287

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6426-6 RBZ Foyer/Hall Lanterns-Open Frame - 733287 - Capital Lighting, Inc.
Columbus, OH, USA
6426-6 RBZ Foyer/Hall Lanterns-Open Frame
733287
6426-6 RBZ Foyer/Hall Lanterns-Open Frame 733287
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rubbed Bronze
Product Name: Caged Foyer
Category: Foyer - Caged
Glass: Drip Candlesticks
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733287
Product Name 6426-6 RBZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details