Capital Lighting, Inc. 8512 RBZ Mid. Chandeliers-Candle 733286

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8512 RBZ Mid. Chandeliers-Candle - 733286 - Capital Lighting, Inc.
Columbus, OH, USA
8512 RBZ Mid. Chandeliers-Candle
733286
8512 RBZ Mid. Chandeliers-Candle 733286
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Rubbed Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Drip Candlesticks
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733286
Product Name 8512 RBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details