Capital Lighting, Inc. 4120 RBZ Mini Pendants-Rod 733251

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4120 RBZ Mini Pendants-Rod - 733251 - Capital Lighting, Inc.
Columbus, OH, USA
4120 RBZ Mini Pendants-Rod
733251
4120 RBZ Mini Pendants-Rod 733251
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Marbled
Safety Listing: Dry
Canopy: 5``Dx4``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733251
Product Name 4120 RBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details