Capital Lighting, Inc. 7212-10 MBG Sconces-Pocket 733200

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7212-10 MBG Sconces-Pocket - 733200 - Capital Lighting, Inc.
Columbus, OH, USA
7212-10 MBG Sconces-Pocket
733200
7212-10 MBG Sconces-Pocket 733200
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marbled
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Marbled
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733200
Product Name 7212-10 MBG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details