Capital Lighting, Inc. F611136 Flush Mounts-Bowl Style 733157

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546028871 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546028871 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F611136 Flush Mounts-Bowl Style - 733157 - Capital Lighting, Inc.
Columbus, OH, USA
F611136 Flush Mounts-Bowl Style
733157
F611136 Flush Mounts-Bowl Style 733157
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.8 Product Name: Three Light Ceiling UPC: 742546028871 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.8
Product Name: Three Light Ceiling
UPC: 742546028871
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733157
Product Name F611136 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details