Capital Lighting, Inc. 8063-SF BUS Semi-Flush Mts.-Bowl Style 733088

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-SF BUS Semi-Flush Mts.-Bowl Style - 733088 - Capital Lighting, Inc.
Columbus, OH, USA
8063-SF BUS Semi-Flush Mts.-Bowl Style
733088
8063-SF BUS Semi-Flush Mts.-Bowl Style 733088
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733088
Product Name 8063-SF BUS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details