Capital Lighting, Inc. 8063-3P BUS Pendants-Bowl Style 733086

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Pendant Bowl Category: Bowl Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Pendant Bowl Category: Bowl Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-3P BUS Pendants-Bowl Style - 733086 - Capital Lighting, Inc.
Columbus, OH, USA
8063-3P BUS Pendants-Bowl Style
733086
8063-3P BUS Pendants-Bowl Style 733086
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Pendant Bowl Category: Bowl Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Product Name: Pendant Bowl
Category: Bowl
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733086
Product Name 8063-3P BUS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details