Capital Lighting, Inc. 8063-M1L BUS Mini Pendants-Rod 733083

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-M1L BUS Mini Pendants-Rod - 733083 - Capital Lighting, Inc.
Columbus, OH, USA
8063-M1L BUS Mini Pendants-Rod
733083
8063-M1L BUS Mini Pendants-Rod 733083
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 6``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Tea Stone
Safety Listing: Dry
Canopy: 6``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733083
Product Name 8063-M1L BUS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details