Capital Lighting, Inc. 8063-363 BUS Large Chandeliers-Glass Shade 733081

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Sienna Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Sienna Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

Suppliers

Company
Product
Description
Supplier Links
8063-363 BUS Large Chandeliers-Glass Shade - 733081 - Capital Lighting, Inc.
Columbus, OH, USA
8063-363 BUS Large Chandeliers-Glass Shade
733081
8063-363 BUS Large Chandeliers-Glass Shade 733081
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Sienna Product Name: Three Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 12` Wire: 15`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 50.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Burnt Sienna
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 12`
Wire: 15`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733081
Product Name 8063-363 BUS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details