Capital Lighting, Inc. 8063-9 BUS Mid. Chandeliers-Glass Up 733080

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-9 BUS Mid. Chandeliers-Glass Up - 733080 - Capital Lighting, Inc.
Columbus, OH, USA
8063-9 BUS Mid. Chandeliers-Glass Up
733080
8063-9 BUS Mid. Chandeliers-Glass Up 733080
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Two Tier Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnt Sienna
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733080
Product Name 8063-9 BUS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details