Capital Lighting, Inc. 4353MN-220 Mid. Chandeliers-Glass Up 732901

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 841224023617 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 841224023617 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4353MN-220 Mid. Chandeliers-Glass Up - 732901 - Capital Lighting, Inc.
Columbus, OH, USA
4353MN-220 Mid. Chandeliers-Glass Up
732901
4353MN-220 Mid. Chandeliers-Glass Up 732901
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 841224023617 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 7
Product Name: Three Light Chandelier
UPC: 841224023617
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732901
Product Name 4353MN-220 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details