Capital Lighting, Inc. 5684VZ Bathroom Fixtures-Four Lights 732885

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Victorian Bronze Weight: 14 Product Name: Four Light Bath Fixture UPC: 640665568417 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Victorian Bronze Weight: 14 Product Name: Four Light Bath Fixture UPC: 640665568417 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
5684VZ Bathroom Fixtures-Four Lights - 732885 - Capital Lighting, Inc.
Columbus, OH, USA
5684VZ Bathroom Fixtures-Four Lights
732885
5684VZ Bathroom Fixtures-Four Lights 732885
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Victorian Bronze Weight: 14 Product Name: Four Light Bath Fixture UPC: 640665568417 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 12.50
Length 12.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Victorian Bronze
Weight: 14
Product Name: Four Light Bath Fixture
UPC: 640665568417
Category: Bath
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732885
Product Name 5684VZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details