Capital Lighting, Inc. 5680VZ Sconces-Single Glass 732881

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 6 Product Name: One Light Bath Fixture UPC: 640665568011 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 6 Product Name: One Light Bath Fixture UPC: 640665568011 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
5680VZ Sconces-Single Glass - 732881 - Capital Lighting, Inc.
Columbus, OH, USA
5680VZ Sconces-Single Glass
732881
5680VZ Sconces-Single Glass 732881
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 6 Product Name: One Light Bath Fixture UPC: 640665568011 Category: Bath Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.50
Length 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Weight: 6
Product Name: One Light Bath Fixture
UPC: 640665568011
Category: Bath
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732881
Product Name 5680VZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details