PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 18.6
Product Name: Brushed Nickel fan comes with Maple Blade
UPC: 98612037187
Category: Fans
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Included remote or the optional Select Touch wall unit control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 732876 |
| Product Name | RB-BN Fans-Ceiling Fans |