PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Cobblestone
Weight: 14.1
Product Name: Cobblestone fan comes with combination Cobblestone/Medium Oak Blade
UPC: 98612402725
Category: Fans
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control sold separately
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 732869 |
| Product Name | CT2-CS+ Fans-Ceiling Fans |