PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: E12 Candelabra
Qty: 4
Wattage: 25
Finish: Oil Rubbed Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 732865 |
| Product Name | MX3-ORB-52TK-LK14A-ORB Fans-Ceiling Fans |