Capital Lighting, Inc. 4171VZ Flush Mounts-Bowl Style 732858

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665417111 Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15.375`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665417111 Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15.375`` dia

Suppliers

Company
Product
Description
Supplier Links
4171VZ Flush Mounts-Bowl Style - 732858 - Capital Lighting, Inc.
Columbus, OH, USA
4171VZ Flush Mounts-Bowl Style
732858
4171VZ Flush Mounts-Bowl Style 732858
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665417111 Category: Foyer Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15.375`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Length 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Victorian Bronze
Weight: 8
Product Name: Three Light Foyer Fixture
UPC: 640665417111
Category: Foyer
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 15.375`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732858
Product Name 4171VZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details