Capital Lighting, Inc. 4166OB Mid. Chandeliers-Glass Up 732854

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 640665416619 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 640665416619 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4166OB Mid. Chandeliers-Glass Up - 732854 - Capital Lighting, Inc.
Columbus, OH, USA
4166OB Mid. Chandeliers-Glass Up
732854
4166OB Mid. Chandeliers-Glass Up 732854
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 640665416619 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Olde Bronze
Weight: 29
Product Name: Six Light Chandelier
UPC: 640665416619
Category: Chandelier
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732854
Product Name 4166OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details