Capital Lighting, Inc. 4168OB Mid. Chandeliers-Glass Up 732853

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Olde Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 640665416817 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Olde Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 640665416817 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4168OB Mid. Chandeliers-Glass Up - 732853 - Capital Lighting, Inc.
Columbus, OH, USA
4168OB Mid. Chandeliers-Glass Up
732853
4168OB Mid. Chandeliers-Glass Up 732853
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Olde Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 640665416817 Category: Chandelier Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Olde Bronze
Weight: 60
Product Name: Nine Light Chandelier
UPC: 640665416817
Category: Chandelier
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732853
Product Name 4168OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details