PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: E12 Candelabra
Qty: 4
Wattage: 10
Finish: Oil Rubbed Bronze
Weight: 29.7
Product Name: 52`` Fan with Four Light Light Kit
UPC: 98612319979
Category: Fans
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 732832 |
| Product Name | VN-ORB Fans-Ceiling Fans |