Capital Lighting, Inc. 1950VZ Exterior -Wall Mount 732816

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195019 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195019 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
1950VZ Exterior -Wall Mount - 732816 - Capital Lighting, Inc.
Columbus, OH, USA
1950VZ Exterior -Wall Mount
732816
1950VZ Exterior -Wall Mount 732816
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Length 10.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195019 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.75
Length 10.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Victorian Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665195019
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732816
Product Name 1950VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details