Capital Lighting, Inc. 1952VZ Exterior -Hanging 732811

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195217 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195217 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1952VZ Exterior -Hanging - 732811 - Capital Lighting, Inc.
Columbus, OH, USA
1952VZ Exterior -Hanging
732811
1952VZ Exterior -Hanging 732811
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195217 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665195217
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732811
Product Name 1952VZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details