Capital Lighting, Inc. 1954VZ Exterior -Wall Mount 732810

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195415 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195415 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1954VZ Exterior -Wall Mount - 732810 - Capital Lighting, Inc.
Columbus, OH, USA
1954VZ Exterior -Wall Mount
732810
1954VZ Exterior -Wall Mount 732810
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195415 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.75
Length 12.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665195415
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732810
Product Name 1954VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details