Capital Lighting, Inc. 4019OL Large Chandeliers-Pillar Candle 732805

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Olde Black Weight: 63 Product Name: 15 Light Chandelier UPC: 640665401912 Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Olde Black Weight: 63 Product Name: 15 Light Chandelier UPC: 640665401912 Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4019OL Large Chandeliers-Pillar Candle - 732805 - Capital Lighting, Inc.
Columbus, OH, USA
4019OL Large Chandeliers-Pillar Candle
732805
4019OL Large Chandeliers-Pillar Candle 732805
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Olde Black Weight: 63 Product Name: 15 Light Chandelier UPC: 640665401912 Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 45.50
Length 45.50
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Olde Black
Weight: 63
Product Name: 15 Light Chandelier
UPC: 640665401912
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732805
Product Name 4019OL Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details