Capital Lighting, Inc. 3255MN-118 Mid. Chandeliers-Glass Down 732789

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 841224005231 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 841224005231 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3255MN-118 Mid. Chandeliers-Glass Down - 732789 - Capital Lighting, Inc.
Columbus, OH, USA
3255MN-118 Mid. Chandeliers-Glass Down
732789
3255MN-118 Mid. Chandeliers-Glass Down 732789
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 841224005231 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Extension: 12
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 841224005231
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732789
Product Name 3255MN-118 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details