Capital Lighting, Inc. 4600AS Mini Chandeliers-Candle 732720

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Four Light Chandelier UPC: 841224022160 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Four Light Chandelier UPC: 841224022160 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4600AS Mini Chandeliers-Candle - 732720 - Capital Lighting, Inc.
Columbus, OH, USA
4600AS Mini Chandeliers-Candle
732720
4600AS Mini Chandeliers-Candle 732720
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 10 Product Name: Four Light Chandelier UPC: 841224022160 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.00
Extension: 10
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Silver
Weight: 10
Product Name: Four Light Chandelier
UPC: 841224022160
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732720
Product Name 4600AS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details