Capital Lighting, Inc. 3226MN Mid. Chandeliers-Glass Up 732700

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 841224019429 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 841224019429 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3226MN Mid. Chandeliers-Glass Up - 732700 - Capital Lighting, Inc.
Columbus, OH, USA
3226MN Mid. Chandeliers-Glass Up
732700
3226MN Mid. Chandeliers-Glass Up 732700
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Extension: 16 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 841224019429 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Extension: 16
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 16
Product Name: Five Light Chandelier
UPC: 841224019429
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732700
Product Name 3226MN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details