Capital Lighting, Inc. 1061MBZ-140 Sconces-Single Glass 732689

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224024799 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224024799 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1061MBZ-140 Sconces-Single Glass - 732689 - Capital Lighting, Inc.
Columbus, OH, USA
1061MBZ-140 Sconces-Single Glass
732689
1061MBZ-140 Sconces-Single Glass 732689
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224024799 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 841224024799
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732689
Product Name 1061MBZ-140 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details