Capital Lighting, Inc. 1063MBZ-140 Bathroom Fixtures-Three Lights 732684

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Vanity Fixture UPC: 841224024812 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Vanity Fixture UPC: 841224024812 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1063MBZ-140 Bathroom Fixtures-Three Lights - 732684 - Capital Lighting, Inc.
Columbus, OH, USA
1063MBZ-140 Bathroom Fixtures-Three Lights
732684
1063MBZ-140 Bathroom Fixtures-Three Lights 732684
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Vanity Fixture UPC: 841224024812 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 5
Product Name: Three Light Vanity Fixture
UPC: 841224024812
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732684
Product Name 1063MBZ-140 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details