Capital Lighting, Inc. 2711CH Flush Mounts-Bowl Style 732678

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224021378 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224021378 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711CH Flush Mounts-Bowl Style - 732678 - Capital Lighting, Inc.
Columbus, OH, USA
2711CH Flush Mounts-Bowl Style
732678
2711CH Flush Mounts-Bowl Style 732678
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224021378 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: Two Light Ceiling Fixture
UPC: 841224021378
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732678
Product Name 2711CH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details