Capital Lighting, Inc. 2731MBZ Flush Mounts-Bowl Style 732677

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224023198 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224023198 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2731MBZ Flush Mounts-Bowl Style - 732677 - Capital Lighting, Inc.
Columbus, OH, USA
2731MBZ Flush Mounts-Bowl Style
732677
2731MBZ Flush Mounts-Bowl Style 732677
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224023198 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Weight: 5
Product Name: Two Light Ceiling Fixture
UPC: 841224023198
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732677
Product Name 2731MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details