Capital Lighting, Inc. 2717MN Semi-Flush Mts.-Bowl Style 732666

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004296 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004296 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2717MN Semi-Flush Mts.-Bowl Style - 732666 - Capital Lighting, Inc.
Columbus, OH, USA
2717MN Semi-Flush Mts.-Bowl Style
732666
2717MN Semi-Flush Mts.-Bowl Style 732666
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004296 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 9
Product Name: Semi-Flush Ceiling Fixture
UPC: 841224004296
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732666
Product Name 2717MN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details